GFS Chemicals, Inc. 4-HYDROXY-4-METHYL-2-PENTANONE, 99%

Description
ITEM#:2745 (CH3)2C(OH)CH2COCH3 CAS#:123-42-2 F.W.:116.16 NFPA#:1-2-0 Specific Gravity: 0.931 DOT:3/III Descriptions: Diacetone alcohol Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:2745 (CH3)2C(OH)CH2COCH3 CAS#:123-42-2 F.W.:116.16 NFPA#:1-2-0 Specific Gravity: 0.931 DOT:3/III Descriptions: Diacetone alcohol Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-HYDROXY-4-METHYL-2-PENTANONE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-HYDROXY-4-METHYL-2-PENTANONE, 99%
4-HYDROXY-4-METHYL-2-PENTANONE, 99%
ITEM#:2745 (CH3)2C(OH)CH2COCH3 CAS#:123-42-2 F.W.:116.16 NFPA#:1-2-0 Specific Gravity: 0.931 DOT:3/III Descriptions: Diacetone alcohol Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:2745
(CH3)2C(OH)CH2COCH3
CAS#:123-42-2
F.W.:116.16
NFPA#:1-2-0
Specific Gravity: 0.931
DOT:3/III
Descriptions: Diacetone alcohol
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-HYDROXY-4-METHYL-2-PENTANONE, 99%
Trigger Solvent
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
4-BENZYLOXYPHENYL MAGNESIUM BROMIDE, 0.8 M in TETRAHYDROFURAN -  - GFS Chemicals, Inc.
Specs
Chemical Family All Alcohols; Phenyl Alcohol
Chemical Name 4-BENZYLOXYPHENYL MAGNESIUM BROMIDE, 0.8 M in TETRAHYDROFURAN
Chemical Formula C6H5CH2OC6H4MgBr
View Details