GFS Chemicals, Inc. 4-ETHYNYLTOLUENE, 97%

Description
ITEM#:3152 CH3C6H4C≡CH CAS#:766-97-2 F.W.:116.15 NFPA#: Specific Gravity: 0.916 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to amber liquid Properties No properties.
Description
ITEM#:3152 CH3C6H4C≡CH CAS#:766-97-2 F.W.:116.15 NFPA#: Specific Gravity: 0.916 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to amber liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-ETHYNYLTOLUENE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-ETHYNYLTOLUENE, 97%
4-ETHYNYLTOLUENE, 97%
ITEM#:3152 CH3C6H4C≡CH CAS#:766-97-2 F.W.:116.15 NFPA#: Specific Gravity: 0.916 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to amber liquid Properties No properties.

ITEM#:3152
CH3C6H4C≡CH
CAS#:766-97-2
F.W.:116.15
NFPA#:
Specific Gravity: 0.916
DOT:3/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to amber liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-ETHYNYLTOLUENE, 97%
Chemical Family All Classical Arenes; Toluene
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
DYTEK® ADN (Adiponitrile) -  - INVISTA
Specs
Chemical Family All Nitriles; Nitro-Benzene
Chemical Name Adiponitrile
Chemical Formula C6H8N2
View Details