GFS Chemicals, Inc. 4-ETHYNYLANISOLE, 98%

Description
ITEM#:3464 CH3OC6H4C≡CH CAS#:768-60-5 F.W.:132.16 NFPA#: Specific Gravity: 1.019 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to amber liquid Properties No properties.
Description
ITEM#:3464 CH3OC6H4C≡CH CAS#:768-60-5 F.W.:132.16 NFPA#: Specific Gravity: 1.019 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to amber liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-ETHYNYLANISOLE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-ETHYNYLANISOLE, 98%
4-ETHYNYLANISOLE, 98%
ITEM#:3464 CH3OC6H4C≡CH CAS#:768-60-5 F.W.:132.16 NFPA#: Specific Gravity: 1.019 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to amber liquid Properties No properties.

ITEM#:3464
CH3OC6H4C≡CH
CAS#:768-60-5
F.W.:132.16
NFPA#:
Specific Gravity: 1.019
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to amber liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-ETHYNYLANISOLE, 98%
Chemical Name 4-ETHYNYLANISOLE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1,6-DIPHENOXY-2,4-HEXADIYNE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 1,6-DIPHENOXY-2,4-HEXADIYNE, 98%
Chemical Formula C6H5OCH2CCCCCH2OC6H5
CAS Number 30980-37-1
View Details
Specs
Trigger Salt
Chemical Name thiazolecaroxyylic acidsodium salt
Chemical Formula C11H7N2O3S2NA
View Details