GFS Chemicals, Inc. 4-BROMOPHTHALIC ANHYDRIDE, 98%

Description
ITEM#:4637 BrC6H3(CO)2O CAS#:86-90-8 F.W.:227.02 NFPA#: Specific Gravity: DOT: Descriptions: 5-BROMO-1,3-ISOBENZO FURANDIONE Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:4637 BrC6H3(CO)2O CAS#:86-90-8 F.W.:227.02 NFPA#: Specific Gravity: DOT: Descriptions: 5-BROMO-1,3-ISOBENZO FURANDIONE Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-BROMOPHTHALIC ANHYDRIDE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-BROMOPHTHALIC ANHYDRIDE, 98%
4-BROMOPHTHALIC ANHYDRIDE, 98%
ITEM#:4637 BrC6H3(CO)2O CAS#:86-90-8 F.W.:227.02 NFPA#: Specific Gravity: DOT: Descriptions: 5-BROMO-1,3-ISOBENZO FURANDIONE Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:4637
BrC6H3(CO)2O
CAS#:86-90-8
F.W.:227.02
NFPA#:
Specific Gravity:
DOT:
Descriptions: 5-BROMO-1,3-ISOBENZOFURANDIONE
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-BROMOPHTHALIC ANHYDRIDE, 98%
Chemical Name 4-BROMOPHTHALIC ANHYDRIDE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-AMINO-10-UNDECENE, 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-AMINO-10-UNDECENE, 97%
Chemical Formula H2C=CH(CH2)9NH2
CAS Number 62595-52-2
View Details
A.G. Scientific, Inc.
Specs
Trigger Acid
Chemical Formula C5H7N3O5
CAS Number CAS [52809-07-1]
View Details