GFS Chemicals, Inc. 3-UNDECYNE, 96%

Description
ITEM#:3368 CH3(CH2)6C≡CCH2CH3 CAS#:60212-30-8 F.W.:152.28 NFPA#: Specific Gravity: 0.771 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3368 CH3(CH2)6C≡CCH2CH3 CAS#:60212-30-8 F.W.:152.28 NFPA#: Specific Gravity: 0.771 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-UNDECYNE, 96% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-UNDECYNE, 96%
3-UNDECYNE, 96%
ITEM#:3368 CH3(CH2)6C≡CCH2CH3 CAS#:60212-30-8 F.W.:152.28 NFPA#: Specific Gravity: 0.771 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3368
CH3(CH2)6C≡CCH2CH3
CAS#:60212-30-8
F.W.:152.28
NFPA#:
Specific Gravity: 0.771
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 95.0% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-UNDECYNE, 96%
Chemical Name 3-UNDECYNE, 96%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Formalin 2% Non Buffered - s2001 - Poly Scientific
Specs
Chemical Name Formalin 2% Non Buffered
View Details
Wintersun Chemical
Specs
Chemical Name 3-Bromothiophene
Chemical Formula C4H3 BrS
CAS Number 872-31-1
View Details