GFS Chemicals, Inc. 3-OCTYN-1-OL, 98%

Description
ITEM#:3260 CH3(CH2)3C≡CCH2CH2OH CAS#:14916-80-4 F.W.:126.20 NFPA#: Specific Gravity: 0.877 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3260 CH3(CH2)3C≡CCH2CH2OH CAS#:14916-80-4 F.W.:126.20 NFPA#: Specific Gravity: 0.877 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-OCTYN-1-OL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-OCTYN-1-OL, 98%
3-OCTYN-1-OL, 98%
ITEM#:3260 CH3(CH2)3C≡CCH2CH2OH CAS#:14916-80-4 F.W.:126.20 NFPA#: Specific Gravity: 0.877 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3260
CH3(CH2)3C≡CCH2CH2OH
CAS#:14916-80-4
F.W.:126.20
NFPA#:
Specific Gravity: 0.877
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 0.5% max
4. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-OCTYN-1-OL, 98%
Chemical Name 3-OCTYN-1-OL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-PENTADECYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-PENTADECYNE, 98%
Chemical Formula CH3(CH2)12CCH
CAS Number 765-13-9
View Details
Specs
Trigger Acid
Chemical Name Ionomycin, Free Acid | CAS [56092-81-0] Ca+ Ionophore | A.G. Scientific
Chemical Formula C41H72O9
View Details