GFS Chemicals, Inc. 3-NONYNE, 98%

Description
ITEM#:3933 CH3(CH2)4C≡CCH2CH3 CAS#:20184-89-8 F.W.:124.23 NFPA#: Specific Gravity: 0.759 DOT: Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3933 CH3(CH2)4C≡CCH2CH3 CAS#:20184-89-8 F.W.:124.23 NFPA#: Specific Gravity: 0.759 DOT: Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-NONYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-NONYNE, 98%
3-NONYNE, 98%
ITEM#:3933 CH3(CH2)4C≡CCH2CH3 CAS#:20184-89-8 F.W.:124.23 NFPA#: Specific Gravity: 0.759 DOT: Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3933
CH3(CH2)4C≡CCH2CH3
CAS#:20184-89-8
F.W.:124.23
NFPA#:
Specific Gravity: 0.759
DOT:
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-NONYNE, 98%
Chemical Name 3-NONYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1,1-DIPHENYLPROPANE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Alkanes; All Alcohols; Propane; Phenyl Alcohol
Chemical Name 1,1-DIPHENYLPROPANE, 98%
Chemical Formula CH3CH2CH(C6H5)2
View Details
Specs
Trigger Acid
Chemical Formula C13H13NO5
View Details