GFS Chemicals, Inc. 3-HEXYNE 96%

Description
ITEM#:3426 CH3CH2C≡CCH2CH3 CAS#:928-49-4 F.W.:82.15 NFPA#: Specific Gravity: 0.723 DOT:3/II Descriptions: Not on the TSCA inventory Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3426 CH3CH2C≡CCH2CH3 CAS#:928-49-4 F.W.:82.15 NFPA#: Specific Gravity: 0.723 DOT:3/II Descriptions: Not on the TSCA inventory Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-HEXYNE 96% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-HEXYNE 96%
3-HEXYNE 96%
ITEM#:3426 CH3CH2C≡CCH2CH3 CAS#:928-49-4 F.W.:82.15 NFPA#: Specific Gravity: 0.723 DOT:3/II Descriptions: Not on the TSCA inventory Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3426
CH3CH2C≡CCH2CH3
CAS#:928-49-4
F.W.:82.15
NFPA#:
Specific Gravity: 0.723
DOT:3/II
Descriptions: Not on the TSCA inventory
Specification
TEST
1. Assay (GC-FID), 95.0% min
2. Identification by GC/MS - Conforms
3. Stabilizer (BHT), Confirm presence
4. Color - Colorless
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-HEXYNE 96%
Chemical Name 3-HEXYNE 96%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
DYTEK® DCH-99 Amine (1,2-Diaminocyclohexane) -  - INVISTA
Specs
Chemical Family All Amines; Hexamethylenediamine
Chemical Name Diaminocyclohexan
Chemical Formula C6H14N2
View Details