GFS Chemicals, Inc. 3-HEXYN-2-ONE, 97%

Description
ITEM#:3203 CH3CH2C≡CCOCH3 CAS#:1679-36-3 F.W.:96.13 NFPA#: Specific Gravity: 0.878 DOT:6.1/3/II Descriptions: Requires refrigeration. Not on the TSCA inventory.1-Butynyl Methyl Ketone Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3203 CH3CH2C≡CCOCH3 CAS#:1679-36-3 F.W.:96.13 NFPA#: Specific Gravity: 0.878 DOT:6.1/3/II Descriptions: Requires refrigeration. Not on the TSCA inventory.1-Butynyl Methyl Ketone Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-HEXYN-2-ONE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-HEXYN-2-ONE, 97%
3-HEXYN-2-ONE, 97%
ITEM#:3203 CH3CH2C≡CCOCH3 CAS#:1679-36-3 F.W.:96.13 NFPA#: Specific Gravity: 0.878 DOT:6.1/3/II Descriptions: Requires refrigeration. Not on the TSCA inventory.1-Butynyl Methyl Ketone Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3203
CH3CH2C≡CCOCH3
CAS#:1679-36-3
F.W.:96.13
NFPA#:
Specific Gravity: 0.878
DOT:6.1/3/II
Descriptions: Requires refrigeration. Not on the TSCA inventory.1-Butynyl Methyl Ketone
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-HEXYN-2-ONE, 97%
Chemical Name 3-HEXYN-2-ONE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
1-CHLORO-2,2-DIMETHYLPROPANE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Family All Alkanes; Propane
Chemical Name 1-CHLORO-2,2-DIMETHYLPROPANE, 98%
Chemical Formula ClCH2C(CH3)3
View Details