GFS Chemicals, Inc. 3-HEXYN-2-OL, 98%

Description
ITEM#:3201 CH3CH2C≡CCH(OH)CH3 CAS#:109-50-2 F.W.:98.15 NFPA#: Specific Gravity: DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Color - Colorless to yellow 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3201 CH3CH2C≡CCH(OH)CH3 CAS#:109-50-2 F.W.:98.15 NFPA#: Specific Gravity: DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Color - Colorless to yellow 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-HEXYN-2-OL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-HEXYN-2-OL, 98%
3-HEXYN-2-OL, 98%
ITEM#:3201 CH3CH2C≡CCH(OH)CH3 CAS#:109-50-2 F.W.:98.15 NFPA#: Specific Gravity: DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Color - Colorless to yellow 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3201
CH3CH2C≡CCH(OH)CH3
CAS#:109-50-2
F.W.:98.15
NFPA#:
Specific Gravity:
DOT:3/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 0.5% max
4. Color - Colorless to yellow
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-HEXYN-2-OL, 98%
Chemical Name 3-HEXYN-2-OL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Piedmont Chemical Industries, Inc.
View Details