GFS Chemicals, Inc. 3-HEXYN-1,6-DIOL, 97%

Description
ITEM#:3447 HOCH2CH2C≡CCH2CH2OH CAS#:85655-98-7 F.W.:114.15 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Color - White to light yellow 4. Form - Crystal or powder Properties No properties.
Description
ITEM#:3447 HOCH2CH2C≡CCH2CH2OH CAS#:85655-98-7 F.W.:114.15 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Color - White to light yellow 4. Form - Crystal or powder Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-HEXYN-1,6-DIOL, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-HEXYN-1,6-DIOL, 97%
3-HEXYN-1,6-DIOL, 97%
ITEM#:3447 HOCH2CH2C≡CCH2CH2OH CAS#:85655-98-7 F.W.:114.15 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Color - White to light yellow 4. Form - Crystal or powder Properties No properties.

ITEM#:3447
HOCH2CH2C≡CCH2CH2OH
CAS#:85655-98-7
F.W.:114.15
NFPA#:
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Color - White to light yellow
4. Form - Crystal or powder
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-HEXYN-1,6-DIOL, 97%
Chemical Name 3-HEXYN-1,6-DIOL, 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-OCTYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 3-OCTYNE, 98%
Chemical Formula CH3(CH2)3CCCH2CH3
CAS Number 15232-76-5
View Details