GFS Chemicals, Inc. 3-HEPTYNE, 98%

Description
ITEM#:3166 CH3(CH2)2C≡CCH2CH3 CAS#:2586-89-2 F.W.:96.17 NFPA#: Specific Gravity: 0.753 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3166 CH3(CH2)2C≡CCH2CH3 CAS#:2586-89-2 F.W.:96.17 NFPA#: Specific Gravity: 0.753 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-HEPTYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-HEPTYNE, 98%
3-HEPTYNE, 98%
ITEM#:3166 CH3(CH2)2C≡CCH2CH3 CAS#:2586-89-2 F.W.:96.17 NFPA#: Specific Gravity: 0.753 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3166
CH3(CH2)2C≡CCH2CH3
CAS#:2586-89-2
F.W.:96.17
NFPA#:
Specific Gravity: 0.753
DOT:3/II
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-HEPTYNE, 98%
Chemical Name 3-HEPTYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
N-METHYL-AZA-2,2,4-TRIMETHYLSILACYCLOPENTANE - SIM6501.4 - Gelest, Inc.
Specs
Chemical Formula C 7 H 1 7 NSi
CAS Number 18387-19-4
Boiling Point 279 F (137 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details