GFS Chemicals, Inc. 3-HEPTYN-1-OL, 98%

Description
ITEM#:3170 CH3(CH2)2C≡CCH2CH2OH CAS#:14916-79-1 F.W.:112.17 NFPA#: Specific Gravity: 0.884 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid 4. H2O (KF), 0.5% max Properties No properties.
Description
ITEM#:3170 CH3(CH2)2C≡CCH2CH2OH CAS#:14916-79-1 F.W.:112.17 NFPA#: Specific Gravity: 0.884 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid 4. H2O (KF), 0.5% max Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-HEPTYN-1-OL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-HEPTYN-1-OL, 98%
3-HEPTYN-1-OL, 98%
ITEM#:3170 CH3(CH2)2C≡CCH2CH2OH CAS#:14916-79-1 F.W.:112.17 NFPA#: Specific Gravity: 0.884 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid 4. H2O (KF), 0.5% max Properties No properties.

ITEM#:3170
CH3(CH2)2C≡CCH2CH2OH
CAS#:14916-79-1
F.W.:112.17
NFPA#:
Specific Gravity: 0.884
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
4. H2O (KF), 0.5% max
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-HEPTYN-1-OL, 98%
Chemical Name 3-HEPTYN-1-OL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details