ITEM#:3066
C6H11CH2C≡CH
CAS#:17715-00-3
F.W.:122.21
NFPA#:
Specific Gravity: 0.845
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | 3-CYCLOHEXYL-1-PROPYNE, 97% |
| Chemical Name | 3-CYCLOHEXYL-1-PROPYNE, 97% |