GFS Chemicals, Inc. (+/-)-3-BUTYN-2-OL, 98%

Description
ITEM#:3035 HC≡CCH(OH)CH3 CAS#:2028-63-9 F.W.:70.09 NFPA#:3-2-0 Specific Gravity: 0.894 DOT:6.1/3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 1.0% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3035 HC≡CCH(OH)CH3 CAS#:2028-63-9 F.W.:70.09 NFPA#:3-2-0 Specific Gravity: 0.894 DOT:6.1/3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 1.0% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
(+/-)-3-BUTYN-2-OL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
(+/-)-3-BUTYN-2-OL, 98%
(+/-)-3-BUTYN-2-OL, 98%
ITEM#:3035 HC≡CCH(OH)CH3 CAS#:2028-63-9 F.W.:70.09 NFPA#:3-2-0 Specific Gravity: 0.894 DOT:6.1/3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 1.0% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3035
HC≡CCH(OH)CH3
CAS#:2028-63-9
F.W.:70.09
NFPA#:3-2-0
Specific Gravity: 0.894
DOT:6.1/3/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 1.0% max
4. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name (+/-)-3-BUTYN-2-OL, 98%
Chemical Name (+/-)-3-BUTYN-2-OL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Kryptofix 221 - 1064 - Medical Isotopes, Inc.
Medical Isotopes, Inc.
Specs
Chemical Formula C 16 H 32 N 2 O 5
CAS Number 31364-42-8
View Details