GFS Chemicals, Inc. 3,5-OCTADIYN-1,8-DIOL, 96%

Description
ITEM#:3249 HOCH2CH2C≡CC≡CCH2CH2OH CAS#:15808-23-8 F.W.:138.17 NFPA#: Specific Gravity: 0.649 DOT:NR Descriptions: Requires refrigeration. Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Slightly pink to red solid Properties No properties.
Description
ITEM#:3249 HOCH2CH2C≡CC≡CCH2CH2OH CAS#:15808-23-8 F.W.:138.17 NFPA#: Specific Gravity: 0.649 DOT:NR Descriptions: Requires refrigeration. Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Slightly pink to red solid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3,5-OCTADIYN-1,8-DIOL, 96% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3,5-OCTADIYN-1,8-DIOL, 96%
3,5-OCTADIYN-1,8-DIOL, 96%
ITEM#:3249 HOCH2CH2C≡CC≡CCH2CH2OH CAS#:15808-23-8 F.W.:138.17 NFPA#: Specific Gravity: 0.649 DOT:NR Descriptions: Requires refrigeration. Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Slightly pink to red solid Properties No properties.

ITEM#:3249
HOCH2CH2C≡CC≡CCH2CH2OH
CAS#:15808-23-8
F.W.:138.17
NFPA#:
Specific Gravity: 0.649
DOT:NR
Descriptions: Requires refrigeration. Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 95.0% min
2. Identification by GC/MS - Conforms
3. Appearance - Slightly pink to red solid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3,5-OCTADIYN-1,8-DIOL, 96%
Chemical Name 3,5-OCTADIYN-1,8-DIOL, 96%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
1-BROMODECANE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-BROMODECANE, 98%
Chemical Formula CH3(CH2)9Br
CAS Number 112-29-8
View Details