GFS Chemicals, Inc. 3,4-DIMETHYLPYRIDINE 97%

Description
ITEM#:4645 (CH3)2C5H3N CAS#:583-58-4 F.W.:107.16 NFPA#: Specific Gravity: 0.955 DOT: Descriptions: Specification TEST Properties No properties.
Description
ITEM#:4645 (CH3)2C5H3N CAS#:583-58-4 F.W.:107.16 NFPA#: Specific Gravity: 0.955 DOT: Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3,4-DIMETHYLPYRIDINE 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3,4-DIMETHYLPYRIDINE 97%
3,4-DIMETHYLPYRIDINE 97%
ITEM#:4645 (CH3)2C5H3N CAS#:583-58-4 F.W.:107.16 NFPA#: Specific Gravity: 0.955 DOT: Descriptions: Specification TEST Properties No properties.

ITEM#:4645
(CH3)2C5H3N
CAS#:583-58-4
F.W.:107.16
NFPA#:
Specific Gravity: 0.955
DOT:
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3,4-DIMETHYLPYRIDINE 97%
Chemical Name 3,4-DIMETHYLPYRIDINE 97%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
1-TRIMETHYLSILYL-3,3-DIMETHYL-1-BUTYNE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 1-TRIMETHYLSILYL-3,3-DIMETHYL-1-BUTYNE, 98%
Chemical Formula (CH3)3SiCCC(CH3)3
CAS Number 14630-42-3
View Details