GFS Chemicals, Inc. 2-UNDECYNE, 98%

Description
ITEM#:3970 CH3(CH2)7C≡CCH3 CAS#:60212-29-5 F.W.:152.28 NFPA#: Specific Gravity: 0.780 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3970 CH3(CH2)7C≡CCH3 CAS#:60212-29-5 F.W.:152.28 NFPA#: Specific Gravity: 0.780 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-UNDECYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-UNDECYNE, 98%
2-UNDECYNE, 98%
ITEM#:3970 CH3(CH2)7C≡CCH3 CAS#:60212-29-5 F.W.:152.28 NFPA#: Specific Gravity: 0.780 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3970
CH3(CH2)7C≡CCH3
CAS#:60212-29-5
F.W.:152.28
NFPA#:
Specific Gravity: 0.780
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-UNDECYNE, 98%
Chemical Name 2-UNDECYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Methyl Green 0.5% Aqueous purified with Chloroform - s2326 - Poly Scientific
Specs
Chemical Name Methyl Green 0.5% Aqueous purified with Chloroform
View Details
Wintersun Chemical
Specs
Chemical Name 2-Bromomesitylene
Chemical Formula C9H11Br
CAS Number 576-83-0
View Details