ITEM#:3354
CH3CH[OSi(CH3)3]C≡CH
CAS#:17869-76-0
F.W.:142.27
NFPA#:
Specific Gravity: 0.818
DOT:3/III
Descriptions: Requires refrigeration. Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | 2-TRIMETHYLSILYLOXY-3-BUTYNE, 97% |
| Chemical Name | 2-TRIMETHYLSILYLOXY-3-BUTYNE, 97% |