ITEM#:3966
CH3(CH2)9C≡CCH2OH
CAS#:51887-25-3
F.W.:196.33
NFPA#:
Specific Gravity:
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | 2-TRIDECYN-1-OL, 97% |
| Chemical Name | 2-TRIDECYN-1-OL, 97% |