GFS Chemicals, Inc. 2-PENTYNOIC ACID, 98%

Description
ITEM#:3272 CH3CH2C≡CCOOH CAS#:5963-77-9 F.W.:98.10 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (Acid-Base Titration), 97.5% min 2. Assay (GC-FID by Esterification), 97.5% min 3. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3272 CH3CH2C≡CCOOH CAS#:5963-77-9 F.W.:98.10 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (Acid-Base Titration), 97.5% min 2. Assay (GC-FID by Esterification), 97.5% min 3. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-PENTYNOIC ACID, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-PENTYNOIC ACID, 98%
2-PENTYNOIC ACID, 98%
ITEM#:3272 CH3CH2C≡CCOOH CAS#:5963-77-9 F.W.:98.10 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (Acid-Base Titration), 97.5% min 2. Assay (GC-FID by Esterification), 97.5% min 3. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3272
CH3CH2C≡CCOOH
CAS#:5963-77-9
F.W.:98.10
NFPA#:
Specific Gravity:
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (Acid-Base Titration), 97.5% min
2. Assay (GC-FID by Esterification), 97.5% min
3. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-PENTYNOIC ACID, 98%
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
2-DECYNE, 96% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2-DECYNE, 96%
Chemical Formula CH3(CH2)6CCCH3
CAS Number 2384-70-5
View Details