GFS Chemicals, Inc. 2-PENTYNE, 98%

Description
ITEM#:3271 CH3CH2C≡CCH3 CAS#:627-21-4 F.W.:68.12 NFPA#:1-3-0 Specific Gravity: 0.711 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3271 CH3CH2C≡CCH3 CAS#:627-21-4 F.W.:68.12 NFPA#:1-3-0 Specific Gravity: 0.711 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-PENTYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-PENTYNE, 98%
2-PENTYNE, 98%
ITEM#:3271 CH3CH2C≡CCH3 CAS#:627-21-4 F.W.:68.12 NFPA#:1-3-0 Specific Gravity: 0.711 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3271
CH3CH2C≡CCH3
CAS#:627-21-4
F.W.:68.12
NFPA#:1-3-0
Specific Gravity: 0.711
DOT:3/II
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Stabilizer (BHT), Confirm presence
4. Color - Colorless
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-PENTYNE, 98%
Chemical Name 2-PENTYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
3-NONYN-1-OL 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 3-NONYN-1-OL 98%
Chemical Formula CH3(CH2)4CCCH2CH2OH
CAS Number 31333-13-8
View Details