GFS Chemicals, Inc. 2-PENTYN-1-OL, 98%

Description
ITEM#:3274 CH3CH2C≡CCH2OH CAS#:6261-22-9 F.W.:84.12 NFPA#: Specific Gravity: 0.908 DOT:6.1/3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3274 CH3CH2C≡CCH2OH CAS#:6261-22-9 F.W.:84.12 NFPA#: Specific Gravity: 0.908 DOT:6.1/3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-PENTYN-1-OL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-PENTYN-1-OL, 98%
2-PENTYN-1-OL, 98%
ITEM#:3274 CH3CH2C≡CCH2OH CAS#:6261-22-9 F.W.:84.12 NFPA#: Specific Gravity: 0.908 DOT:6.1/3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3274
CH3CH2C≡CCH2OH
CAS#:6261-22-9
F.W.:84.12
NFPA#:
Specific Gravity: 0.908
DOT:6.1/3/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 0.5% max
4. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-PENTYN-1-OL, 98%
Chemical Name 2-PENTYN-1-OL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-CYCLOHEXYL-1-PROPENE, 97% -  - GFS Chemicals, Inc.
Specs
Chemical Family All Alkenes; Propylene / Propene
Chemical Name 3-CYCLOHEXYL-1-PROPENE, 97%
Chemical Formula C6H11CH2CH=CH2
View Details
Specs
Trigger Acid
Chemical Formula C10H15NO3
CAS Number CAS [610-88-8]
View Details