GFS Chemicals, Inc. 2-OCTYNE, 99%

Description
ITEM#:3422 CH3(CH2)4C≡CCH3 CAS#:2809-67-8 F.W.:110.20 NFPA#: Specific Gravity: 0.756 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3422 CH3(CH2)4C≡CCH3 CAS#:2809-67-8 F.W.:110.20 NFPA#: Specific Gravity: 0.756 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-OCTYNE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-OCTYNE, 99%
2-OCTYNE, 99%
ITEM#:3422 CH3(CH2)4C≡CCH3 CAS#:2809-67-8 F.W.:110.20 NFPA#: Specific Gravity: 0.756 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3422
CH3(CH2)4C≡CCH3
CAS#:2809-67-8
F.W.:110.20
NFPA#:
Specific Gravity: 0.756
DOT:3/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Stabilizer (BHT), Confirm presence
4. Color - Colorless
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-OCTYNE, 99%
Chemical Name 2-OCTYNE, 99%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-OCTANOL REAGENT (ACS) -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Trigger Solvent
Chemical Name 1-OCTANOL REAGENT (ACS)
Chemical Formula CH3(CH2)7OH
View Details
Specs
Trigger Acid
Chemical Formula C32H50O4
CAS Number CAS [5968-70-7]
View Details