ITEM#:3242
CH3(CH2)5C≡CCH2OH
CAS#:5921-73-3
F.W.:140.23
NFPA#:
Specific Gravity: 0.873
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 0.5% max
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | 2-NONYN-1-OL, 98% |
| Chemical Name | 2-NONYN-1-OL, 98% |