GFS Chemicals, Inc. 2-NITROPHENOL 98%

Description
ITEM#:4080 HOC6H4NO2 CAS#:88-75-5 F.W.:139.11 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: o-Nitrophenol Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Yellow to yellow/tan solid Properties No properties.
Description
ITEM#:4080 HOC6H4NO2 CAS#:88-75-5 F.W.:139.11 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: o-Nitrophenol Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Yellow to yellow/tan solid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-NITROPHENOL 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-NITROPHENOL 98%
2-NITROPHENOL 98%
ITEM#:4080 HOC6H4NO2 CAS#:88-75-5 F.W.:139.11 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: o-Nitrophenol Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Yellow to yellow/tan solid Properties No properties.

ITEM#:4080
HOC6H4NO2
CAS#:88-75-5
F.W.:139.11
NFPA#:
Specific Gravity: 0.000
DOT:6.1/III
Descriptions: o-Nitrophenol
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Yellow to yellow/tan solid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-NITROPHENOL 98%
Chemical Name 2-NITROPHENOL 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Solvents - ELFCLEAN S 140 - Total Lubricants USA, Inc.
Total Lubricants USA, Inc.
Specs
Trigger Solvent
State of Matter Liquid / Solution
Flash Point 142 F (61.11 C)
View Details
FlexiSolv™ DBE®-IB Esters -  - INVISTA
Specs
Trigger Solvent
Chemical Family All Esters
State of Matter Liquid / Solution
View Details