GFS Chemicals, Inc. 2-METHYL-3-BUTYN-2-OL 98%

Description
ITEM#:3210 HC≡CC(CH3)2(OH) CAS#:115-19-5 F.W.:84.13 NFPA#:3-3-0 Specific Gravity: 0.862 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3210 HC≡CC(CH3)2(OH) CAS#:115-19-5 F.W.:84.13 NFPA#:3-3-0 Specific Gravity: 0.862 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-METHYL-3-BUTYN-2-OL 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-METHYL-3-BUTYN-2-OL 98%
2-METHYL-3-BUTYN-2-OL 98%
ITEM#:3210 HC≡CC(CH3)2(OH) CAS#:115-19-5 F.W.:84.13 NFPA#:3-3-0 Specific Gravity: 0.862 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3210
HC≡CC(CH3)2(OH)
CAS#:115-19-5
F.W.:84.13
NFPA#:3-3-0
Specific Gravity: 0.862
DOT:3/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-METHYL-3-BUTYN-2-OL 98%
Chemical Name 2-METHYL-3-BUTYN-2-OL 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Basic Materials & Chemicals - Acrylates/SAP - LG Chemical of America Inc.
Specs
Trigger Solvent
Chemical Family All Alcohols; Butanol (optional feature)
Chemical Name Normal Butyl Alcohol(N-BuOH)| 2-Ethylhexanol(2-EH) Octanol
View Details
TruVis™ Esters -  - Teknor Apex Company
Teknor Apex Company
Specs
Chemical Family All Esters
View Details