GFS Chemicals, Inc. 2-METHYL-2,4-PENTANEDIOL, 99%

Description
ITEM#:2992 CH3CH(OH)CH2C(OH)(CH3)2 CAS#:107-41-5 F.W.:118.17 NFPA#: Specific Gravity: 0.921 DOT:NR Descriptions: Hexylene glycol Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:2992 CH3CH(OH)CH2C(OH)(CH3)2 CAS#:107-41-5 F.W.:118.17 NFPA#: Specific Gravity: 0.921 DOT:NR Descriptions: Hexylene glycol Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-METHYL-2,4-PENTANEDIOL, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-METHYL-2,4-PENTANEDIOL, 99%
2-METHYL-2,4-PENTANEDIOL, 99%
ITEM#:2992 CH3CH(OH)CH2C(OH)(CH3)2 CAS#:107-41-5 F.W.:118.17 NFPA#: Specific Gravity: 0.921 DOT:NR Descriptions: Hexylene glycol Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:2992
CH3CH(OH)CH2C(OH)(CH3)2
CAS#:107-41-5
F.W.:118.17
NFPA#:
Specific Gravity: 0.921
DOT:NR
Descriptions: Hexylene glycol
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-METHYL-2,4-PENTANEDIOL, 99%
Chemical Name 2-METHYL-2,4-PENTANEDIOL, 99%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-HEXENE, 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-HEXENE, 97%
Chemical Formula CH3(CH2)3CH=CH2
CAS Number 592-41-6
View Details
Specs
Trigger Salt
Chemical Formula C36H61O11.Na
CAS Number CAS [22373-78-0]
View Details