GFS Chemicals, Inc. 2-METHYL-1-HEXENE, 97%

Description
ITEM#:3212 CH3(CH2)3C(CH3)=CH2 CAS#:6094-02-6 F.W.:98.19 NFPA#:1-3-0 Specific Gravity: 0.697 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3212 CH3(CH2)3C(CH3)=CH2 CAS#:6094-02-6 F.W.:98.19 NFPA#:1-3-0 Specific Gravity: 0.697 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-METHYL-1-HEXENE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-METHYL-1-HEXENE, 97%
2-METHYL-1-HEXENE, 97%
ITEM#:3212 CH3(CH2)3C(CH3)=CH2 CAS#:6094-02-6 F.W.:98.19 NFPA#:1-3-0 Specific Gravity: 0.697 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3212
CH3(CH2)3C(CH3)=CH2
CAS#:6094-02-6
F.W.:98.19
NFPA#:1-3-0
Specific Gravity: 0.697
DOT:3/II
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-METHYL-1-HEXENE, 97%
Chemical Name 2-METHYL-1-HEXENE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details