GFS Chemicals, Inc. 2-IODOBUTANE 99%

Description
ITEM#:5188 CH3CHICH2CH3 CAS#:513-48-4 F.W.:184.02 NFPA#: Specific Gravity: 1.598 DOT:3/II Descriptions: sec-Butyl iodide. Stored over copper. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:5188 CH3CHICH2CH3 CAS#:513-48-4 F.W.:184.02 NFPA#: Specific Gravity: 1.598 DOT:3/II Descriptions: sec-Butyl iodide. Stored over copper. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-IODOBUTANE 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-IODOBUTANE 99%
2-IODOBUTANE 99%
ITEM#:5188 CH3CHICH2CH3 CAS#:513-48-4 F.W.:184.02 NFPA#: Specific Gravity: 1.598 DOT:3/II Descriptions: sec-Butyl iodide. Stored over copper. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:5188
CH3CHICH2CH3
CAS#:513-48-4
F.W.:184.02
NFPA#:
Specific Gravity: 1.598
DOT:3/II
Descriptions: sec-Butyl iodide. Stored over copper.
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-IODOBUTANE 99%
Chemical Family All Alkanes; Butane
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
CALCIUM ETHOXIDE - AKC162 - Gelest, Inc.
Specs
Chemical Formula C 4 H 1 0 CaO 2
CAS Number 2914-17-2
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details