GFS Chemicals, Inc. 2-HEPTYNE, 98%

Description
ITEM#:3165 CH3(CH2)3C≡CCH3 CAS#:1119-65-9 F.W.:96.17 NFPA#: Specific Gravity: 0.745 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless to very faint yellow 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3165 CH3(CH2)3C≡CCH3 CAS#:1119-65-9 F.W.:96.17 NFPA#: Specific Gravity: 0.745 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless to very faint yellow 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-HEPTYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-HEPTYNE, 98%
2-HEPTYNE, 98%
ITEM#:3165 CH3(CH2)3C≡CCH3 CAS#:1119-65-9 F.W.:96.17 NFPA#: Specific Gravity: 0.745 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless to very faint yellow 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3165
CH3(CH2)3C≡CCH3
CAS#:1119-65-9
F.W.:96.17
NFPA#:
Specific Gravity: 0.745
DOT:3/II
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Stabilizer (BHT), Confirm presence
4. Color - Colorless to very faint yellow
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-HEPTYNE, 98%
Chemical Name 2-HEPTYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
DYTEK® 3PN (3-Pentenenitrile) -  - INVISTA
Specs
Chemical Family All Nitriles; Nitro-Benzene
Chemical Name Pentenenitrile
Chemical Formula CH3CH = CHCH2CN
View Details