GFS Chemicals, Inc. 2-ETHYNYLPYRIDINE, 98+%

Description
ITEM#:3151 C5H4NC≡CH CAS#:1945-84-2 F.W.:103.12 NFPA#: Specific Gravity: 0.940 DOT:NR Descriptions: Inhibited with 0.01% hydroquinone. Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 98.0% min 2. Inhibitor 0.01% hydroquinone 3. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3151 C5H4NC≡CH CAS#:1945-84-2 F.W.:103.12 NFPA#: Specific Gravity: 0.940 DOT:NR Descriptions: Inhibited with 0.01% hydroquinone. Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 98.0% min 2. Inhibitor 0.01% hydroquinone 3. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-ETHYNYLPYRIDINE, 98+% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-ETHYNYLPYRIDINE, 98+%
2-ETHYNYLPYRIDINE, 98+%
ITEM#:3151 C5H4NC≡CH CAS#:1945-84-2 F.W.:103.12 NFPA#: Specific Gravity: 0.940 DOT:NR Descriptions: Inhibited with 0.01% hydroquinone. Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 98.0% min 2. Inhibitor 0.01% hydroquinone 3. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3151
C5H4NC≡CH
CAS#:1945-84-2
F.W.:103.12
NFPA#:
Specific Gravity: 0.940
DOT:NR
Descriptions: Inhibited with 0.01% hydroquinone. Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 98.0% min
2. Inhibitor 0.01% hydroquinone
3. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-ETHYNYLPYRIDINE, 98+%
Chemical Name 2-ETHYNYLPYRIDINE, 98+%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5-HEXENOIC ACID, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Trigger Acid
Chemical Name 5-HEXENOIC ACID, 98%
Chemical Formula H2C=CH(CH2)3COOH
View Details
A.G. Scientific, Inc.
Specs
Trigger Acid
Chemical Formula C20H28O
CAS Number CAS [4759-48-2]
View Details