GFS Chemicals, Inc. 2-DECYN-1-OL, 97%

Description
ITEM#:3078 CH3(CH2)6C≡CCH2OH CAS#:4117-14-0 F.W.:154.25 NFPA#: Specific Gravity: 0.853 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max Properties No properties.
Description
ITEM#:3078 CH3(CH2)6C≡CCH2OH CAS#:4117-14-0 F.W.:154.25 NFPA#: Specific Gravity: 0.853 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-DECYN-1-OL, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-DECYN-1-OL, 97%
2-DECYN-1-OL, 97%
ITEM#:3078 CH3(CH2)6C≡CCH2OH CAS#:4117-14-0 F.W.:154.25 NFPA#: Specific Gravity: 0.853 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max Properties No properties.

ITEM#:3078
CH3(CH2)6C≡CCH2OH
CAS#:4117-14-0
F.W.:154.25
NFPA#:
Specific Gravity: 0.853
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 0.5% max
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-DECYN-1-OL, 97%
Chemical Name 2-DECYN-1-OL, 97%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-HEXYNE 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-HEXYNE 98%
Chemical Formula CH3(CH2)3CCH
CAS Number 693-02-7
View Details
Specs
Trigger Acid; Salt
Chemical Formula C16H9N2O5S.Na
State of Matter Powder
View Details