GFS Chemicals, Inc. 2-BROMOPYRIDINE 98%

Description
ITEM#:328 C5H4NBr CAS#:109-04-6 F.W.:158.01 NFPA#: Specific Gravity: 1.634 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:328 C5H4NBr CAS#:109-04-6 F.W.:158.01 NFPA#: Specific Gravity: 1.634 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-BROMOPYRIDINE 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-BROMOPYRIDINE 98%
2-BROMOPYRIDINE 98%
ITEM#:328 C5H4NBr CAS#:109-04-6 F.W.:158.01 NFPA#: Specific Gravity: 1.634 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:328
C5H4NBr
CAS#:109-04-6
F.W.:158.01
NFPA#:
Specific Gravity: 1.634
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-BROMOPYRIDINE 98%
Chemical Name 2-BROMOPYRIDINE 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Basic Materials & Chemicals - Acrylates/SAP - LG Chemical of America Inc.
Specs
Trigger Solvent
Chemical Family All Alcohols; Butanol (optional feature)
Chemical Name Normal Butyl Alcohol(N-BuOH)| 2-Ethylhexanol(2-EH) Octanol
View Details
TruVis™ Esters -  - Teknor Apex Company
Teknor Apex Company
Specs
Chemical Family All Esters
View Details