GFS Chemicals, Inc. 2-BROMOPROPENE, 99%

Description
ITEM#:5283 CH3C(Br)=CH2 CAS#:557-93-7 F.W.:120.98 NFPA#: Specific Gravity: 1.362 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer(BHT), Confirm presence 4. H2O (KF), 0.1% max 5. Color - Colorless to light yellow 6. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:5283 CH3C(Br)=CH2 CAS#:557-93-7 F.W.:120.98 NFPA#: Specific Gravity: 1.362 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer(BHT), Confirm presence 4. H2O (KF), 0.1% max 5. Color - Colorless to light yellow 6. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-BROMOPROPENE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-BROMOPROPENE, 99%
2-BROMOPROPENE, 99%
ITEM#:5283 CH3C(Br)=CH2 CAS#:557-93-7 F.W.:120.98 NFPA#: Specific Gravity: 1.362 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer(BHT), Confirm presence 4. H2O (KF), 0.1% max 5. Color - Colorless to light yellow 6. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:5283
CH3C(Br)=CH2
CAS#:557-93-7
F.W.:120.98
NFPA#:
Specific Gravity: 1.362
DOT:3/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Stabilizer(BHT), Confirm presence
4. H2O (KF), 0.1% max
5. Color - Colorless to light yellow
6. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-BROMOPROPENE, 99%
Chemical Family All Alkenes; Propylene / Propene
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
 - 001745 - Matrix Scientific
Matrix Scientific
Specs
Chemical Name 2-Bromo-4-fluorophenyl isothiocyanate
Chemical Formula C7H3BrFNS
CAS Number 175205-35-3
View Details
 - 9-Acridine carboxylic acid - High Force Research Limited
High Force Research Limited
Specs
Trigger Acid
Chemical Family All Carboxylic Acids
Chemical Name 9-Acridine carboxylic acid
View Details