GFS Chemicals, Inc. 2-BROMOPROPANE, 99%

Description
ITEM#:2939 (CH3)2CHBr CAS#:75-26-3 F.W.:123.00 NFPA#: Specific Gravity: 1.310 DOT:3/II Descriptions: Isopropyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:2939 (CH3)2CHBr CAS#:75-26-3 F.W.:123.00 NFPA#: Specific Gravity: 1.310 DOT:3/II Descriptions: Isopropyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-BROMOPROPANE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-BROMOPROPANE, 99%
2-BROMOPROPANE, 99%
ITEM#:2939 (CH3)2CHBr CAS#:75-26-3 F.W.:123.00 NFPA#: Specific Gravity: 1.310 DOT:3/II Descriptions: Isopropyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:2939
(CH3)2CHBr
CAS#:75-26-3
F.W.:123.00
NFPA#:
Specific Gravity: 1.310
DOT:3/II
Descriptions: Isopropyl bromide
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-BROMOPROPANE, 99%
Chemical Family All Alkanes; Propane
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
2-METHYL-1-HEXEN-3-YNE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 2-METHYL-1-HEXEN-3-YNE, 98%
Chemical Formula CH3CH2CCC(CH3)=CH2
CAS Number 23056-94-2
View Details