GFS Chemicals, Inc. 2,5-DIMETHYLPYRROLE 98%

Description
ITEM#:5538 C6H9N CAS#:625-84-3 F.W.:95.14 NFPA#: Specific Gravity: 0.935 DOT:3/6.1/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:5538 C6H9N CAS#:625-84-3 F.W.:95.14 NFPA#: Specific Gravity: 0.935 DOT:3/6.1/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2,5-DIMETHYLPYRROLE 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2,5-DIMETHYLPYRROLE 98%
2,5-DIMETHYLPYRROLE 98%
ITEM#:5538 C6H9N CAS#:625-84-3 F.W.:95.14 NFPA#: Specific Gravity: 0.935 DOT:3/6.1/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:5538
C6H9N
CAS#:625-84-3
F.W.:95.14
NFPA#:
Specific Gravity: 0.935
DOT:3/6.1/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2,5-DIMETHYLPYRROLE 98%
Chemical Name 2,5-DIMETHYLPYRROLE 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
1-IODOHEXANE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Alkanes; Hexane
Chemical Name 1-IODOHEXANE, 98%
Chemical Formula CH3(CH2)5I
View Details