GFS Chemicals, Inc. 2,4-PENTANEDIONE, 99%

Description
ITEM#:2751 CH3COCH2COCH3 CAS#:123-54-6 F.W.:100.12 NFPA#:2-3-1 Specific Gravity: 0.975 DOT:3/6.1/III Descriptions: Acetylacetone Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:2751 CH3COCH2COCH3 CAS#:123-54-6 F.W.:100.12 NFPA#:2-3-1 Specific Gravity: 0.975 DOT:3/6.1/III Descriptions: Acetylacetone Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2,4-PENTANEDIONE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2,4-PENTANEDIONE, 99%
2,4-PENTANEDIONE, 99%
ITEM#:2751 CH3COCH2COCH3 CAS#:123-54-6 F.W.:100.12 NFPA#:2-3-1 Specific Gravity: 0.975 DOT:3/6.1/III Descriptions: Acetylacetone Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:2751
CH3COCH2COCH3
CAS#:123-54-6
F.W.:100.12
NFPA#:2-3-1
Specific Gravity: 0.975
DOT:3/6.1/III
Descriptions: Acetylacetone
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2,4-PENTANEDIONE, 99%
Chemical Name 2,4-PENTANEDIONE, 99%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Pickering Laboratories, Inc.
View Details