ITEM#:5578
(CH3)3CCH2CH(CH3)2
CAS#:540-84-1
F.W.:114.23
NFPA#:2-3-1
Specific Gravity: 0.690
DOT:3/II
Descriptions: ISOOCTANE
Specification
TEST
1. Assay 99.7%
2. ECD responsive substances 5 pg/ml
3. Residue after evaporation 0.0001%
4. Color (APHA) 10 max
5. Fluorescence (as quinine base) 500 ppt
6. UV cut-off 205 nm
7. UV at 220 nm 0.20 max
8. UV at 230 nm 0.10 max
9. UV at 250 nm 0.01 max
10. Water 0.01%
Properties
No properties.
GFS Chemicals, Inc. | |
---|---|
Product Category | Organic Chemicals |
Product Name | 2,2,4-TRIMETHYLPENTANE VERITAS® ULTIMATE |
Trigger | Solvent |