ITEM#:2494
(CH3)3CCH2CH(CH3)2
CAS#:540-84-1
F.W.:114.23
NFPA#:2-3-1
Specific Gravity: 0.690
DOT:3/II
Descriptions: (Isooctane). Also meets ACS UV grade specifications.
Specification
TEST
1. Assay 99.0% min.
2. Color (APHA) 10 max.
3. Residue after evaporation 0.0005%
4. Water-soluble titrable acid 0.0003 meq/g
5. Sulfur compounds (as S) 0.005%
6. Water 0.01%
7. UV Absorbance at 210 nm 1.00
8. UV Absorbance at 225 nm 0.10
9. UV Absorbance at 250 nm 0.01
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | 2,2,4-TRIMETHYLPENTANE HPLC |
| Trigger | Solvent |