GFS Chemicals, Inc. 2,10-DODECADIYNE 97%

Description
ITEM#:3856 CH3C≡C(CH2)6C≡CCH3 CAS#:31699-38-4 F.W.:162.28 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless to yellow 4. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3856 CH3C≡C(CH2)6C≡CCH3 CAS#:31699-38-4 F.W.:162.28 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless to yellow 4. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2,10-DODECADIYNE 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2,10-DODECADIYNE 97%
2,10-DODECADIYNE 97%
ITEM#:3856 CH3C≡C(CH2)6C≡CCH3 CAS#:31699-38-4 F.W.:162.28 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless to yellow 4. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3856
CH3C≡C(CH2)6C≡CCH3
CAS#:31699-38-4
F.W.:162.28
NFPA#:
Specific Gravity:
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Color - Colorless to yellow
4. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2,10-DODECADIYNE 97%
Chemical Name 2,10-DODECADIYNE 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Specs
Trigger Solvent
View Details
Basic Materials & Chemicals - Acrylates/SAP - LG Chemical of America Inc.
Specs
Trigger Solvent
Chemical Family All Alcohols; Butanol (optional feature)
Chemical Name Normal Butyl Alcohol(N-BuOH)| 2-Ethylhexanol(2-EH) Octanol
View Details