GFS Chemicals, Inc. 1-UNDECENE, 97%

Description
ITEM#:3366 CH3(CH2)8CH=CH2 CAS#:821-95-4 F.W.:154.30 NFPA#: Specific Gravity: 0.750 DOT:9/III Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3366 CH3(CH2)8CH=CH2 CAS#:821-95-4 F.W.:154.30 NFPA#: Specific Gravity: 0.750 DOT:9/III Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-UNDECENE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-UNDECENE, 97%
1-UNDECENE, 97%
ITEM#:3366 CH3(CH2)8CH=CH2 CAS#:821-95-4 F.W.:154.30 NFPA#: Specific Gravity: 0.750 DOT:9/III Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3366
CH3(CH2)8CH=CH2
CAS#:821-95-4
F.W.:154.30
NFPA#:
Specific Gravity: 0.750
DOT:9/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-UNDECENE, 97%
Chemical Name 1-UNDECENE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
 - 7205b - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Trigger Acid
Chemical Family All Classical Arenes; All Carboxylic Acids; All Halogenated
Chemical Name 4-(5-Chloro-2-methoxyphenyl)-4-Oxo Butyric Acid
View Details