GFS Chemicals, Inc. 1-PENTYNE, 97%

Description
ITEM#:3270 CH3CH2CH2C≡CH CAS#:627-19-0 F.W.:68.12 NFPA#:1-3-0 Specific Gravity: 0.691 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3270 CH3CH2CH2C≡CH CAS#:627-19-0 F.W.:68.12 NFPA#:1-3-0 Specific Gravity: 0.691 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-PENTYNE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-PENTYNE, 97%
1-PENTYNE, 97%
ITEM#:3270 CH3CH2CH2C≡CH CAS#:627-19-0 F.W.:68.12 NFPA#:1-3-0 Specific Gravity: 0.691 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3270
CH3CH2CH2C≡CH
CAS#:627-19-0
F.W.:68.12
NFPA#:1-3-0
Specific Gravity: 0.691
DOT:3/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-PENTYNE, 97%
Chemical Name 1-PENTYNE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Trigger Solvent; Acid; Base
Chemical Family All Carboxylic Acids; All Alcohols; Acetic Acid; Isopropanol; Ethanol; Ethylene Glycol
Chemical Name Acetone, N-methyl, 2 pyrrolodine (nMP), Monoethanolamine, Propylene glycol methyl ether acetate, Methyl ethyl ketone,and More
View Details
Specs
Trigger Salt
Chemical Formula C40H67O11Na
CAS Number CAS [28643-80-3]
View Details