GFS Chemicals, Inc. 1-OCTYNE, 97%

Description
ITEM#:3256 CH3(CH2)5C≡CH CAS#:629-05-0 F.W.:110.20 NFPA#:1-3-0 Specific Gravity: 0.746 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID) - 96.5% Min. 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3256 CH3(CH2)5C≡CH CAS#:629-05-0 F.W.:110.20 NFPA#:1-3-0 Specific Gravity: 0.746 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID) - 96.5% Min. 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-OCTYNE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-OCTYNE, 97%
1-OCTYNE, 97%
ITEM#:3256 CH3(CH2)5C≡CH CAS#:629-05-0 F.W.:110.20 NFPA#:1-3-0 Specific Gravity: 0.746 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID) - 96.5% Min. 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3256
CH3(CH2)5C≡CH
CAS#:629-05-0
F.W.:110.20
NFPA#:1-3-0
Specific Gravity: 0.746
DOT:3/II
Descriptions:
Specification
TEST
1. Assay (GC-FID) - 96.5% Min.
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-OCTYNE, 97%
Chemical Name 1-OCTYNE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-METHYL-1-HEPTEN-3-YNE -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2-METHYL-1-HEPTEN-3-YNE
Chemical Formula CH3(CH2)2CCC(CH3)=CH2
CAS Number 17669-40-8
View Details
A.G. Scientific, Inc.
Specs
Trigger Acid
Chemical Name 3-Methoxy-5-methyl-4-oxo-2,5-hexadienoic acid
Chemical Formula C8H10O4
View Details