GFS Chemicals, Inc. 1-OCTENE, 98%

Description
ITEM#:3251 CH3(CH2)5CH=CH2 CAS#:111-66-0 F.W.:112.22 NFPA#:1-3-0 Specific Gravity: 0.715 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3251 CH3(CH2)5CH=CH2 CAS#:111-66-0 F.W.:112.22 NFPA#:1-3-0 Specific Gravity: 0.715 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-OCTENE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-OCTENE, 98%
1-OCTENE, 98%
ITEM#:3251 CH3(CH2)5CH=CH2 CAS#:111-66-0 F.W.:112.22 NFPA#:1-3-0 Specific Gravity: 0.715 DOT:3/II Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3251
CH3(CH2)5CH=CH2
CAS#:111-66-0
F.W.:112.22
NFPA#:1-3-0
Specific Gravity: 0.715
DOT:3/II
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-OCTENE, 98%
Chemical Name 1-OCTENE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
1-OCTADECYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-OCTADECYNE, 98%
Chemical Formula CH3(CH2)15CCH
CAS Number 629-89-0
View Details