GFS Chemicals, Inc. 1-OCTEN-4-OL, 98%

Description
ITEM#:3456 CH3(CH2)3CH(OH)CH2CH=CH2 CAS#:40575-42-6 F.W.:128.21 NFPA#: Specific Gravity: DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.
Description
ITEM#:3456 CH3(CH2)3CH(OH)CH2CH=CH2 CAS#:40575-42-6 F.W.:128.21 NFPA#: Specific Gravity: DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-OCTEN-4-OL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-OCTEN-4-OL, 98%
1-OCTEN-4-OL, 98%
ITEM#:3456 CH3(CH2)3CH(OH)CH2CH=CH2 CAS#:40575-42-6 F.W.:128.21 NFPA#: Specific Gravity: DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

ITEM#:3456
CH3(CH2)3CH(OH)CH2CH=CH2
CAS#:40575-42-6
F.W.:128.21
NFPA#:
Specific Gravity:
DOT:3/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-OCTEN-4-OL, 98%
Chemical Name 1-OCTEN-4-OL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-TRIMETHYLSILYL-3-BUTYN-2-OL, (+/-) 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 4-TRIMETHYLSILYL-3-BUTYN-2-OL, (+/-) 98%
Chemical Formula (CH3)3SiCCCH(OH)CH3
CAS Number 6999-19-5
View Details
Precision Cleaning Solvent - Hubtron PB - Hubbard-Hall Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; Propylene / Propene
Chemical Formula n-propyl bromide
View Details