GFS Chemicals, Inc. 1-OCTADECYNE, 98%

Description
ITEM#:3461 CH3(CH2)15C≡CH CAS#:629-89-0 F.W.:250.47 NFPA#: Specific Gravity: 0.803 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Amine Removal Process Performed - Pass Test 4. Appearance - Clear, colorless liquid when > 26 C Properties No properties.
Description
ITEM#:3461 CH3(CH2)15C≡CH CAS#:629-89-0 F.W.:250.47 NFPA#: Specific Gravity: 0.803 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Amine Removal Process Performed - Pass Test 4. Appearance - Clear, colorless liquid when > 26 C Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-OCTADECYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-OCTADECYNE, 98%
1-OCTADECYNE, 98%
ITEM#:3461 CH3(CH2)15C≡CH CAS#:629-89-0 F.W.:250.47 NFPA#: Specific Gravity: 0.803 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Amine Removal Process Performed - Pass Test 4. Appearance - Clear, colorless liquid when > 26 C Properties No properties.

ITEM#:3461
CH3(CH2)15C≡CH
CAS#:629-89-0
F.W.:250.47
NFPA#:
Specific Gravity: 0.803
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Amine Removal Process Performed - Pass Test
4. Appearance - Clear, colorless liquid when > 26 C
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-OCTADECYNE, 98%
Chemical Name 1-OCTADECYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-BROMO-1-BUTYNE -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-BROMO-1-BUTYNE
Chemical Formula BrCCCH2CH3
CAS Number 50405-39-5
View Details
Specs
Trigger Acid
Chemical Formula C20H28O4
CAS Number CAS [3650-09-7]
View Details