GFS Chemicals, Inc. 1-NONYNE, 99%

Description
ITEM#:3239 CH3(CH2)6C≡CH CAS#:3452-09-3 F.W.:124.23 NFPA#: Specific Gravity: 0.757 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3239 CH3(CH2)6C≡CH CAS#:3452-09-3 F.W.:124.23 NFPA#: Specific Gravity: 0.757 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-NONYNE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-NONYNE, 99%
1-NONYNE, 99%
ITEM#:3239 CH3(CH2)6C≡CH CAS#:3452-09-3 F.W.:124.23 NFPA#: Specific Gravity: 0.757 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3239
CH3(CH2)6C≡CH
CAS#:3452-09-3
F.W.:124.23
NFPA#:
Specific Gravity: 0.757
DOT:3/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-NONYNE, 99%
Chemical Name 1-NONYNE, 99%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-METHYL-3-HEXYN-2-OL, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 2-METHYL-3-HEXYN-2-OL, 98%
Chemical Formula (CH3)2C(OH)CCCH2CH3
CAS Number 5075-33-2
View Details
Specs
Trigger Acid
Chemical Name 9-tetradecenoic acid, methyl ester
Chemical Formula C15H28O2
View Details