ITEM#:3889
HC≡CCH=CHOCH3
CAS#:2798-73-4
F.W.:82.10
NFPA#:
Specific Gravity: 0.886
DOT:3/II
Descriptions: Mixed isomers, typically >85% trans
Specification
TEST
1. Assay (cis/trans total), 97.5% min
2. Appearance - Clear, colorless to amber liquid
3. Stabilizer (BHT/K2CO3), Confirm presence
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | 1-METHOXY-1-BUTEN-3-YNE |
| Chemical Name | 1-METHOXY-1-BUTEN-3-YNE |