GFS Chemicals, Inc. 1-IODOOCTANE

Description
ITEM#:3995 CH3(CH2)7I CAS#:629-27-6 F.W.:240.13 NFPA#: Specific Gravity: 1.330 DOT:NR Descriptions: Stored over copper. Specification TEST 1. Assay 98% 2. Store over copper shot or copper helix Properties No properties.
Description
ITEM#:3995 CH3(CH2)7I CAS#:629-27-6 F.W.:240.13 NFPA#: Specific Gravity: 1.330 DOT:NR Descriptions: Stored over copper. Specification TEST 1. Assay 98% 2. Store over copper shot or copper helix Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-IODOOCTANE -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-IODOOCTANE
1-IODOOCTANE
ITEM#:3995 CH3(CH2)7I CAS#:629-27-6 F.W.:240.13 NFPA#: Specific Gravity: 1.330 DOT:NR Descriptions: Stored over copper. Specification TEST 1. Assay 98% 2. Store over copper shot or copper helix Properties No properties.

ITEM#:3995
CH3(CH2)7I
CAS#:629-27-6
F.W.:240.13
NFPA#:
Specific Gravity: 1.330
DOT:NR
Descriptions: Stored over copper.
Specification
TEST
1. Assay 98%
2. Store over copper shot or copper helix
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-IODOOCTANE
Chemical Name 1-IODOOCTANE
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-BROMO-2-OCTYNE 96% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-BROMO-2-OCTYNE 96%
Chemical Formula CH3(CH2)4CCCH2Br
CAS Number 18495-27-7
View Details
Specs
Trigger Acid
Chemical Formula C32H48O5
CAS Number CAS[67416-61-9]
View Details